Panasonic Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic ERJ-S06D7683V

Description
CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic - 66AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic
66AC6578
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic 66AC6578
CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic - 66AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic
66AC6579
Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic 66AC6579
CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.125W, 0805; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6578
Product Name Chip Res, Thick Film, 768K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers