Panasonic Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic ERJ-S06D7682V

Description
CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic - 67AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic
67AC1931
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic 67AC1931
CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic - 66AC2660 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic
66AC2660
Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic 66AC2660
CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D7682V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D7682V
Chip Resistor - Surface Mount ERJ-S06D7682V
0805 ANTI-SULFUR RES. , 0.5%, 76

0805 ANTI-SULFUR RES. , 0.5%, 76

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1931 ERJ-S06D7682V
Product Name Chip Res, Thick Film, 76K8, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers