Panasonic 75 OHM 8W Resistor ERJ-S06D75R0V

Description
RES 75 OHM 0.5% 1/8W 0805 Product overview: ERJ-S06D75R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S06D75R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 0.5% 1/8W 0805 Product overview: ERJ-S06D75R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S06D75R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 8W Resistor - 52-ERJ-S06D75R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 8W Resistor
52-ERJ-S06D75R0V
75 OHM 8W Resistor 52-ERJ-S06D75R0V
RES 75 OHM 0.5% 1/8W 0805 Product overview: ERJ-S06D75R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S06D75R0V can be used for catalog matching and distributor lookup.

RES 75 OHM 0.5% 1/8W 0805 Product overview: ERJ-S06D75R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S06D75R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057697-ERJ-S06D75R0V
Resistors - Chip Resistor - Surface Mount 1057697-ERJ-S06D75R0V
Win Source Part Number: 1057697-ERJ-S06D75R0 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-S06 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJS06D75R0V Base Product Number: ERJ-S06

Win Source Part Number: 1057697-ERJ-S06D75R0V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-S06
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJS06D75R0V
Base Product Number: ERJ-S06

Buy Now Datasheet
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic - 67AC1929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
67AC1929
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic 67AC1929
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic - 65AC7659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
65AC7659
Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic 65AC7659
CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-S06D75R0V 1057697-ERJ-S06D75R0V 67AC1929
Product Name 75 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 75R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details