Panasonic Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic ERJ-S06D7501V

Description
CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic - 66AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic
66AC0676
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic 66AC0676
CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic - 66AC6577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic
66AC6577
Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic 66AC6577
CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0676
Product Name Chip Res, Thick Film, 7K5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details