Panasonic Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic ERJ-S06D7322V

Description
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic - 66AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
66AC9288
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic 66AC9288
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic - 67AC4994 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
67AC4994
Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic 67AC4994
CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.125W, 0805; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9288
Product Name Chip Res, Thick Film, 73K2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details