CHIP RES, THICK FILM, 71K5, 0.125W, 0805; Resistance:71.5kohm;
CHIP RES, THICK FILM, 71K5, 0.125W, 0805; Resistance:71.5kohm;
0805 ANTI-SULFUR RES. , 0.5%, 71
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC4692 | ERJ-S06D7152V |
| Product Name | Chip Res, Thick Film, 71K5, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 71500 ohms | 71500 ohms |