Panasonic Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic ERJ-S06D7151V

Description
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic - 66AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic
66AC7782
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic 66AC7782
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic - 66AC9286 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic
66AC9286
Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic 66AC9286
CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.125W, 0805; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7782
Product Name Chip Res, Thick Film, 7K15, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details