Panasonic Chip Resistor - Surface Mount ERJ-S06D6811V

Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6811V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6811V
Chip Resistor - Surface Mount ERJ-S06D6811V
0805 ANTI-SULFUR RES. , 0.5%, 6.

0805 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic - 67AC4989 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic
67AC4989
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic 67AC4989
CHIP RES, THICK FILM, 6K81, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic - 65AC7656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic
65AC7656
Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic 65AC7656
CHIP RES, THICK FILM, 6K81, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6811V 67AC4989
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K81, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details