Panasonic Chip Resistor - Surface Mount ERJ-S06D6810V

Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6810V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6810V
Chip Resistor - Surface Mount ERJ-S06D6810V
0805 ANTI-SULFUR RES. , 0.5%, 68

0805 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic - 67AC1927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic
67AC1927
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic 67AC1927
CHIP RES, THICK FILM, 681R, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic - 67AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic
67AC0692
Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic 67AC0692
CHIP RES, THICK FILM, 681R, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.125W, 0805; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6810V 67AC1927
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 681R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details