Panasonic Chip Resistor - Surface Mount ERJ-S06D6803V

Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6803V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6803V
Chip Resistor - Surface Mount ERJ-S06D6803V
0805 ANTI-SULFUR RES. , 0.5%, 68

0805 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic - 65AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic
65AC7655
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic 65AC7655
CHIP RES, THICK FILM, 680K, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic - 66AC9285 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic
66AC9285
Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic 66AC9285
CHIP RES, THICK FILM, 680K, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.125W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6803V 65AC7655
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 680K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 680000 ohms 680000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers