Panasonic Chip Resistor - Surface Mount ERJ-S06D6802V

Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6802V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6802V
Chip Resistor - Surface Mount ERJ-S06D6802V
0805 ANTI-SULFUR RES. , 0.5%, 68

0805 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic - 66AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic
66AC7781
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic 66AC7781
CHIP RES, THICK FILM, 68K, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic - 66AC4687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic
66AC4687
Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic 66AC4687
CHIP RES, THICK FILM, 68K, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6802V 66AC7781
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 68K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 68000 ohms 68000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details