Panasonic Chip Resistor - Surface Mount ERJ-S06D6801V

Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6801V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6801V
Chip Resistor - Surface Mount ERJ-S06D6801V
0805 ANTI-SULFUR RES. , 0.5%, 6.

0805 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic - 67AC4988 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic
67AC4988
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic 67AC4988
CHIP RES, THICK FILM, 6K8, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic - 66AC6574 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic
66AC6574
Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic 66AC6574
CHIP RES, THICK FILM, 6K8, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6801V 67AC4988
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K8, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details