Panasonic Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic ERJ-S06D6652V

Description
CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic - 65AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic
65AC7654
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic 65AC7654
CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic - 67AC1926 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic
67AC1926
Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic 67AC1926
CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.125W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7654
Product Name Chip Res, Thick Film, 66K5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details