0805 ANTI-SULFUR RES. , 0.5%, 6.
CHIP RES, THICK FILM, 6K34, 0.125W, 0805; Resistance:6.34kohm;
CHIP RES, THICK FILM, 6K34, 0.125W, 0805; Resistance:6.34kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S06D6341V | 65AC7651 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 6K34, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 6340 ohms | 6340 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |