Panasonic Chip Resistor - Surface Mount ERJ-S06D61R9V

Description
0805 ANTI-SULFUR RES. , 0.5%, 61
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 61
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D61R9V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D61R9V
Chip Resistor - Surface Mount ERJ-S06D61R9V
0805 ANTI-SULFUR RES. , 0.5%, 61

0805 ANTI-SULFUR RES. , 0.5%, 61

Supplier's Site Datasheet
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic - 66AC4679 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic
66AC4679
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic 66AC4679
CHIP RES, THICK FILM, 61R9, 0.125W, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.125W, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic - 67AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic
67AC1923
Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic 67AC1923
CHIP RES, THICK FILM, 61R9, 0.125W, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.125W, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D61R9V 66AC4679
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 61R9, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details