Panasonic Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic ERJ-S06D6193V

Description
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic - 67AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
67AC1924
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic 67AC1924
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic - 67AC4984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
67AC4984
Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic 67AC4984
CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.125W, 0805; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1924
Product Name Chip Res, Thick Film, 619K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details