Panasonic Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic ERJ-S06D6192V

Description
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic - 67AC0686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
67AC0686
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic 67AC0686
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic - 67AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
67AC4983
Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic 67AC4983
CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61K9, 0.125W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0686
Product Name Chip Res, Thick Film, 61K9, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details