Panasonic Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic ERJ-S06D5493V

Description
CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic - 65AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic
65AC7644
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic 65AC7644
CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic - 66AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic
66AC7774
Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic 66AC7774
CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D5493V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5493V
Chip Resistor - Surface Mount ERJ-S06D5493V
0805 ANTI-SULFUR RES. , 0.5%, 54

0805 ANTI-SULFUR RES. , 0.5%, 54

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7644 ERJ-S06D5493V
Product Name Chip Res, Thick Film, 549K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 549000 ohms 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details