Panasonic Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic ERJ-S06D5361V

Description
CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic - 67AC0685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic
67AC0685
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic 67AC0685
CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic - 66AC7773 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic
66AC7773
Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic 66AC7773
CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0685
Product Name Chip Res, Thick Film, 5K36, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details