Panasonic Chip Resistor - Surface Mount ERJ-S06D5233V

Description
0805 ANTI-SULFUR RES. , 0.5%, 52
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 52
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D5233V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5233V
Chip Resistor - Surface Mount ERJ-S06D5233V
0805 ANTI-SULFUR RES. , 0.5%, 52

0805 ANTI-SULFUR RES. , 0.5%, 52

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic - 66AC0659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic
66AC0659
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic 66AC0659
CHIP RES, THICK FILM, 523K, 0.125W, 0805; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.125W, 0805; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic - 66AC4671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic
66AC4671
Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic 66AC4671
CHIP RES, THICK FILM, 523K, 0.125W, 0805; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.125W, 0805; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D5233V 66AC0659
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 523K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 523000 ohms 523000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details