Panasonic Chip Resistor - Surface Mount ERJ-S06D51R0V

Description
0805 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D51R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D51R0V
Chip Resistor - Surface Mount ERJ-S06D51R0V
0805 ANTI-SULFUR RES. , 0.5%, 51

0805 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic - 67AC4970 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic
67AC4970
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic 67AC4970
CHIP RES, THICK FILM, 51R, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic - 66AC7769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic
66AC7769
Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic 66AC7769
CHIP RES, THICK FILM, 51R, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D51R0V 67AC4970
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 51R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 51 ohms 51 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details