Panasonic Chip Resistor - Surface Mount ERJ-S06D5111V

Description
0805 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D5111V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5111V
Chip Resistor - Surface Mount ERJ-S06D5111V
0805 ANTI-SULFUR RES. , 0.5%, 5.

0805 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic - 66AC4669 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
66AC4669
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic 66AC4669
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic - 65AC9118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
65AC9118
Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic 65AC9118
CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D5111V 66AC4669
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K11, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details