Panasonic Chip Resistor - Surface Mount ERJ-S06D5100V

Description
0805 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D5100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5100V
Chip Resistor - Surface Mount ERJ-S06D5100V
0805 ANTI-SULFUR RES. , 0.5%, 51

0805 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic - 66AC2636 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic
66AC2636
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic 66AC2636
CHIP RES, THICK FILM, 510R, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic - 66AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic
66AC2637
Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic 66AC2637
CHIP RES, THICK FILM, 510R, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D5100V 66AC2636
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 510R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details