Panasonic Chip Resistor - Surface Mount ERJ-S06D4993V

Description
0805 ANTI-SULFUR RES. , 0.5%, 49
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 49
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4993V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4993V
Chip Resistor - Surface Mount ERJ-S06D4993V
0805 ANTI-SULFUR RES. , 0.5%, 49

0805 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic - 65AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
65AC9116
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic 65AC9116
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic - 67AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
67AC0683
Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic 67AC0683
CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4993V 65AC9116
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 499K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499000 ohms 499000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers