Panasonic Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic ERJ-S06D4990V

Description
CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic - 66AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic
66AC6557
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic 66AC6557
CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic - 65AC7637 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic
65AC7637
Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic 65AC7637
CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D4990V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4990V
Chip Resistor - Surface Mount ERJ-S06D4990V
0805 ANTI-SULFUR RES. , 0.5%, 49

0805 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6557 ERJ-S06D4990V
Product Name Chip Res, Thick Film, 499R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details