Panasonic Chip Resistor - Surface Mount ERJ-S06D4870V

Description
0805 ANTI-SULFUR RES. , 0.5%, 48
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4870V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4870V
Chip Resistor - Surface Mount ERJ-S06D4870V
0805 ANTI-SULFUR RES. , 0.5%, 48

0805 ANTI-SULFUR RES. , 0.5%, 48

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic - 66AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
66AC6556
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic 66AC6556
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic - 66AC0655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
66AC0655
Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic 66AC0655
CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4870V 66AC6556
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 487R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 487 ohms 487 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details