Panasonic Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic ERJ-S06D4702V

Description
CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic - 67AC0680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic
67AC0680
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic 67AC0680
CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic - 66AC6555 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic
66AC6555
Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic 66AC6555
CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.125W, 0805; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0680
Product Name Chip Res, Thick Film, 47K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details