Panasonic Chip Resistor - Surface Mount ERJ-S06D4700V

Description
0805 ANTI-SULFUR RES. , 0.5%, 47
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4700V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4700V
Chip Resistor - Surface Mount ERJ-S06D4700V
0805 ANTI-SULFUR RES. , 0.5%, 47

0805 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic - 67AC1914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic
67AC1914
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic 67AC1914
CHIP RES, THICK FILM, 470R, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic - 66AC2632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic
66AC2632
Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic 66AC2632
CHIP RES, THICK FILM, 470R, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4700V 67AC1914
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 470R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details