Panasonic Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic ERJ-S06D45R3V

Description
CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic - 65AC9110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic
65AC9110
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic 65AC9110
CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic - 66AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic
66AC7763
Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic 66AC7763
CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45R3, 0.125W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D45R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D45R3V
Chip Resistor - Surface Mount ERJ-S06D45R3V
0805 ANTI-SULFUR RES. , 0.5%, 45

0805 ANTI-SULFUR RES. , 0.5%, 45

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9110 ERJ-S06D45R3V
Product Name Chip Res, Thick Film, 45R3, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073273P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details