Panasonic Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic ERJ-S06D4530V

Description
CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic - 66AC0653 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic
66AC0653
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic 66AC0653
CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic - 66AC4660 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic
66AC4660
Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic 66AC4660
CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D4530V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4530V
Chip Resistor - Surface Mount ERJ-S06D4530V
0805 ANTI-SULFUR RES. , 0.5%, 45

0805 ANTI-SULFUR RES. , 0.5%, 45

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0653 ERJ-S06D4530V
Product Name Chip Res, Thick Film, 453R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers