Panasonic Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic ERJ-S06D4420V

Description
CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic - 67AC4963 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic
67AC4963
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic 67AC4963
CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic - 66AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic
66AC2629
Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic 66AC2629
CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4963
Product Name Chip Res, Thick Film, 442R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details