Panasonic Chip Resistor - Surface Mount ERJ-S06D4321V

Description
0805 ANTI-SULFUR RES. , 0.5%, 4.
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4321V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4321V
Chip Resistor - Surface Mount ERJ-S06D4321V
0805 ANTI-SULFUR RES. , 0.5%, 4.

0805 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic - 66AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
66AC9269
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic 66AC9269
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic - 66AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
66AC0650
Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic 66AC0650
CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.125W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4321V 66AC9269
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K32, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4320 ohms 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers