CHIP RES, THICK FILM, 4K3, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 4K3, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
0805 ANTI-SULFUR RES. , 0.5%, 4.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC6551 | ERJ-S06D4301V |
| Product Name | Chip Res, Thick Film, 4K3, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 4300 ohms | 4300 ohms |