Panasonic Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3902V

Description
CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic - 66AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic
66AC7758
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic 66AC7758
CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic - 66AC0646 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic
66AC0646
Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic 66AC0646
CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.125W, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7758
Product Name Chip Res, Thick Film, 39K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details