Panasonic Chip Resistor - Surface Mount ERJ-S06D3833V

Description
0805 ANTI-SULFUR RES. , 0.5%, 38
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 38
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D3833V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D3833V
Chip Resistor - Surface Mount ERJ-S06D3833V
0805 ANTI-SULFUR RES. , 0.5%, 38

0805 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic - 65AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic
65AC9104
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic 65AC9104
CHIP RES, THICK FILM, 383K, 0.125W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.125W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic - 65AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic
65AC9103
Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic 65AC9103
CHIP RES, THICK FILM, 383K, 0.125W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.125W, 0805; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D3833V 65AC9104
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 383K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 383000 ohms 383000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details