Panasonic Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic ERJ-S06D3742V

Description
CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic - 65AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic
65AC7621
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic 65AC7621
CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic - 66AC6543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic
66AC6543
Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic 66AC6543
CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.125W, 0805; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7621
Product Name Chip Res, Thick Film, 37K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details