Panasonic Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic ERJ-S06D36R5V

Description
CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic - 66AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic
66AC4644
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic 66AC4644
CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic - 66AC4643 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic
66AC4643
Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic 66AC4643
CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 0.125W, 0805; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4644
Product Name Chip Res, Thick Film, 36R5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details