Panasonic Chip Resistor - Surface Mount ERJ-S06D3650V

Description
0805 ANTI-SULFUR RES. , 0.5%, 36
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 36
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D3650V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D3650V
Chip Resistor - Surface Mount ERJ-S06D3650V
0805 ANTI-SULFUR RES. , 0.5%, 36

0805 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic - 66AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic
66AC7753
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic 66AC7753
CHIP RES, THICK FILM, 365R, 0.125W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.125W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic - 65AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic
65AC9101
Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic 65AC9101
CHIP RES, THICK FILM, 365R, 0.125W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.125W, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D3650V 66AC7753
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 365R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 365 ohms 365 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details