Panasonic Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3602V

Description
CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic - 67AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic
67AC4957
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic 67AC4957
CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic - 67AC1902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic
67AC1902
Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic 67AC1902
CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4957
Product Name Chip Res, Thick Film, 36K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details