Panasonic Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3573V

Description
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic - 66AC2617 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic
66AC2617
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic 66AC2617
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic - 67AC1900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic
67AC1900
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic 67AC1900
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D3573V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D3573V
Chip Resistor - Surface Mount ERJ-S06D3573V
0805 ANTI-SULFUR RES. , 0.5%, 35

0805 ANTI-SULFUR RES. , 0.5%, 35

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2617 ERJ-S06D3573V
Product Name Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 357000 ohms 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details