Panasonic Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic ERJ-S06D34R8V

Description
CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic - 66AC0638 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic
66AC0638
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic 66AC0638
CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic - 66AC4640 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic
66AC4640
Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic 66AC4640
CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.125W, 0805; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0638
Product Name Chip Res, Thick Film, 34R8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details