Panasonic Chip Resistor - Surface Mount ERJ-S06D34R0V

Description
0805 ANTI-SULFUR RES. , 0.5%, 34
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 34
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D34R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D34R0V
Chip Resistor - Surface Mount ERJ-S06D34R0V
0805 ANTI-SULFUR RES. , 0.5%, 34

0805 ANTI-SULFUR RES. , 0.5%, 34

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic - 65AC7615 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic
65AC7615
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic 65AC7615
CHIP RES, THICK FILM, 34R, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic - 65AC7614 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic
65AC7614
Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic 65AC7614
CHIP RES, THICK FILM, 34R, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.125W, 0805; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D34R0V 65AC7615
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 34R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 34 ohms 34 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details