Panasonic Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3483V

Description
CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic - 67AC1899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic
67AC1899
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic 67AC1899
CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic - 66AC4642 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic
66AC4642
Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic 66AC4642
CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348K, 0.125W, 0805; Resistance:348kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D3483V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D3483V
Chip Resistor - Surface Mount ERJ-S06D3483V
0805 ANTI-SULFUR RES. , 0.5%, 34

0805 ANTI-SULFUR RES. , 0.5%, 34

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1899 ERJ-S06D3483V
Product Name Chip Res, Thick Film, 348K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348000 ohms 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details