Panasonic Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic ERJ-S06D3240V

Description
CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic - 67AC1896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic
67AC1896
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic 67AC1896
CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic - 67AC4951 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic
67AC4951
Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic 67AC4951
CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1896
Product Name Chip Res, Thick Film, 324R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details