Panasonic Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3002V

Description
CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic - 67AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic
67AC0673
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic 67AC0673
CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic - 66AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic
66AC2609
Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic 66AC2609
CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0673
Product Name Chip Res, Thick Film, 30K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details