Panasonic Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic ERJ-S06D2871V

Description
CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic - 65AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic
65AC7605
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic 65AC7605
CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic - 66AC6525 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic
66AC6525
Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic 66AC6525
CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.125W, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7605
Product Name Chip Res, Thick Film, 2K87, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details