Panasonic Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2803V

Description
CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic - 66AC2604 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic
66AC2604
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic 66AC2604
CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic - 66AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic
66AC6524
Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic 66AC6524
CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.125W, 0805; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2604
Product Name Chip Res, Thick Film, 280K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers