Panasonic Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2802V

Description
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic - 66AC0628 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
66AC0628
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic 66AC0628
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic - 67AC1892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
67AC1892
Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic 67AC1892
CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.125W, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0628
Product Name Chip Res, Thick Film, 28K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details