Panasonic Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2743V

Description
CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic - 65AC9085 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic
65AC9085
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic 65AC9085
CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic - 66AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic
66AC9252
Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic 66AC9252
CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 274K, 0.125W, 0805; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9085
Product Name Chip Res, Thick Film, 274K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers