Panasonic Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic ERJ-S06D2700V

Description
CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic - 65AC7601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic
65AC7601
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic 65AC7601
CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic - 66AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic
66AC7741
Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic 66AC7741
CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270R, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7601
Product Name Chip Res, Thick Film, 270R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details